Vishay Intertechnology, Inc. RES 30.1 OHM 1W 1% WW AXIAL RWR81N30R1FSS70

Description
RES 30.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1W 1% WW AXIAL - RWR81N30R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% WW AXIAL
RWR81N30R1FSS70
RES 30.1 OHM 1W 1% WW AXIAL RWR81N30R1FSS70
RES 30.1ohm 1W 1% WW AXIAL

RES 30.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N30R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N30R1FSS70
Wirewound Resistors 3110-RWR81N30R1FSS70
EGN-1-80 30.1 1% RWR81N30R1FS S70

EGN-1-80 30.1 1% RWR81N30R1FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N30R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N30R1FSS70-ND
Through Hole Resistors RWR81N30R1FSS70-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N30R1FSS70 3110-RWR81N30R1FSS70 RWR81N30R1FSS70-ND
Product Name RES 30.1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details