Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3090FSS70

Description
EGN-1-80 309 1% RWR81N3090FS S70
Request a Quote Datasheet
Description
EGN-1-80 309 1% RWR81N3090FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3090FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3090FSS70
Wirewound Resistors 3110-RWR81N3090FSS70
EGN-1-80 309 1% RWR81N3090FS S70

EGN-1-80 309 1% RWR81N3090FS S70

Supplier's Site Datasheet
RES 309 OHM 1W 1% WW AXIAL - RWR81N3090FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1W 1% WW AXIAL
RWR81N3090FSS70
RES 309 OHM 1W 1% WW AXIAL RWR81N3090FSS70
RES 309ohm 1W 1% WW AXIAL

RES 309ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3090FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3090FSS70-ND
Through Hole Resistors RWR81N3090FSS70-ND
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3090FSS70 RWR81N3090FSS70 RWR81N3090FSS70-ND
Product Name Wirewound Resistors RES 309 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers