Vishay Intertechnology, Inc. RES 309 OHM 1W 1% WW AXIAL RWR81N3090FSBSL

Description
RES 309ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1W 1% WW AXIAL - RWR81N3090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1W 1% WW AXIAL
RWR81N3090FSBSL
RES 309 OHM 1W 1% WW AXIAL RWR81N3090FSBSL
RES 309ohm 1W 1% WW AXIAL

RES 309ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N3090FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3090FSBSL
Wirewound Resistors 3110-RWR81N3090FSBSL
EGN-1-80 309 1% RWR81N3090FS BSL

EGN-1-80 309 1% RWR81N3090FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3090FSBSL-ND
Through Hole Resistors RWR81N3090FSBSL-ND
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3090FSBSL 3110-RWR81N3090FSBSL RWR81N3090FSBSL-ND
Product Name RES 309 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details