Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3090FRBSL

Description
EGN-1-80 309 1% RWR81N3090FR BSL
Request a Quote Datasheet
Description
EGN-1-80 309 1% RWR81N3090FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3090FRBSL
Wirewound Resistors 3110-RWR81N3090FRBSL
EGN-1-80 309 1% RWR81N3090FR BSL

EGN-1-80 309 1% RWR81N3090FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3090FRBSL-ND
Through Hole Resistors RWR81N3090FRBSL-ND
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 309 OHM 1W 1% WW AXIAL - RWR81N3090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1W 1% WW AXIAL
RWR81N3090FRBSL
RES 309 OHM 1W 1% WW AXIAL RWR81N3090FRBSL
RES 309ohm 1W 1% WW AXIAL

RES 309ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3090FRBSL RWR81N3090FRBSL-ND RWR81N3090FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 309 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers