Vishay Intertechnology, Inc. RES 301 OHM 1W 1% WW AXIAL RWR81N3010FSBSL

Description
RES 301ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 1% WW AXIAL - RWR81N3010FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% WW AXIAL
RWR81N3010FSBSL
RES 301 OHM 1W 1% WW AXIAL RWR81N3010FSBSL
RES 301ohm 1W 1% WW AXIAL

RES 301ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N3010FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3010FSBSL
Wirewound Resistors 3110-RWR81N3010FSBSL
EGN-1-80 301 1% RWR81N3010FS BSL

EGN-1-80 301 1% RWR81N3010FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3010FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3010FSBSL-ND
Through Hole Resistors RWR81N3010FSBSL-ND
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3010FSBSL 3110-RWR81N3010FSBSL RWR81N3010FSBSL-ND
Product Name RES 301 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details