Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2R75FSBSL

Description
2.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2R75FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R75FSBSL-ND
Through Hole Resistors RWR81N2R75FSBSL-ND
2.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.75 OHM 1W 1% WW AXIAL - RWR81N2R75FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.75 OHM 1W 1% WW AXIAL
RWR81N2R75FSBSL
RES 2.75 OHM 1W 1% WW AXIAL RWR81N2R75FSBSL
RES 2.75ohm 1W 1% WW AXIAL

RES 2.75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N2R75FSBSL-ND RWR81N2R75FSBSL
Product Name Through Hole Resistors RES 2.75 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.75 ohms 2.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details