Vishay Intertechnology, Inc. RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FSS70

Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1W 1% WW AXIAL - RWR81N2R74FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% WW AXIAL
RWR81N2R74FSS70
RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FSS70
RES 2.74ohm 1W 1% WW AXIAL

RES 2.74ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R74FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R74FSS70-ND
Through Hole Resistors RWR81N2R74FSS70-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R74FSS70 RWR81N2R74FSS70-ND
Product Name RES 2.74 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details