Vishay Intertechnology, Inc. RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FSBSL

Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1W 1% WW AXIAL - RWR81N2R74FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% WW AXIAL
RWR81N2R74FSBSL
RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FSBSL
RES 2.74ohm 1W 1% WW AXIAL

RES 2.74ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R74FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R74FSBSL-ND
Through Hole Resistors RWR81N2R74FSBSL-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R74FSBSL RWR81N2R74FSBSL-ND
Product Name RES 2.74 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details