Vishay Intertechnology, Inc. RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FRS70

Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1W 1% WW AXIAL - RWR81N2R74FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% WW AXIAL
RWR81N2R74FRS70
RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FRS70
RES 2.74ohm 1W 1% WW AXIAL

RES 2.74ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R74FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R74FRS70-ND
Through Hole Resistors RWR81N2R74FRS70-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R74FRS70 RWR81N2R74FRS70-ND
Product Name RES 2.74 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers