Vishay Intertechnology, Inc. RES 2.7 OHM 1W 0.5% WW AXIAL RWR81N2R70DRB12

Description
RES 2.7ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1W 0.5% WW AXIAL - RWR81N2R70DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 0.5% WW AXIAL
RWR81N2R70DRB12
RES 2.7 OHM 1W 0.5% WW AXIAL RWR81N2R70DRB12
RES 2.7ohm 1W 0.5% WW AXIAL

RES 2.7ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R70DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R70DRB12-ND
Through Hole Resistors RWR81N2R70DRB12-ND
2.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R70DRB12 RWR81N2R70DRB12-ND
Product Name RES 2.7 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.9 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details