Vishay Intertechnology, Inc. RES 2.61 OHM 1W 1% WW AXIAL RWR81N2R61FSBSL

Description
RES 2.61ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1W 1% WW AXIAL - RWR81N2R61FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1W 1% WW AXIAL
RWR81N2R61FSBSL
RES 2.61 OHM 1W 1% WW AXIAL RWR81N2R61FSBSL
RES 2.61ohm 1W 1% WW AXIAL

RES 2.61ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R61FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R61FSBSL-ND
Through Hole Resistors RWR81N2R61FSBSL-ND
2.61 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.61 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R61FSBSL RWR81N2R61FSBSL-ND
Product Name RES 2.61 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details