Vishay Intertechnology, Inc. RES 2.4 OHM 1W 0.5% WW AXIAL RWR81N2R40DPB12

Description
RES 2.4ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 1W 0.5% WW AXIAL - RWR81N2R40DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 1W 0.5% WW AXIAL
RWR81N2R40DPB12
RES 2.4 OHM 1W 0.5% WW AXIAL RWR81N2R40DPB12
RES 2.4ohm 1W 0.5% WW AXIAL

RES 2.4ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R40DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R40DPB12-ND
Through Hole Resistors RWR81N2R40DPB12-ND
2.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R40DPB12 RWR81N2R40DPB12-ND
Product Name RES 2.4 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers