Vishay Intertechnology, Inc. RES 2.37 OHM 1W 0.1% WW AXIAL RWR81N2R37BSBSL

Description
RES 2.37ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 1W 0.1% WW AXIAL - RWR81N2R37BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 1W 0.1% WW AXIAL
RWR81N2R37BSBSL
RES 2.37 OHM 1W 0.1% WW AXIAL RWR81N2R37BSBSL
RES 2.37ohm 1W 0.1% WW AXIAL

RES 2.37ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R37BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R37BSBSL-ND
Through Hole Resistors RWR81N2R37BSBSL-ND
2.37 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.37 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R37BSBSL RWR81N2R37BSBSL-ND
Product Name RES 2.37 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37 ohms 2.37 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers