Vishay Intertechnology, Inc. RES 2.25 OHM 1W 1% WW AXIAL RWR81N2R25FSB12

Description
RES 2.25ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.25ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.25 OHM 1W 1% WW AXIAL - RWR81N2R25FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25 OHM 1W 1% WW AXIAL
RWR81N2R25FSB12
RES 2.25 OHM 1W 1% WW AXIAL RWR81N2R25FSB12
RES 2.25ohm 1W 1% WW AXIAL

RES 2.25ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R25FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R25FSB12-ND
Through Hole Resistors RWR81N2R25FSB12-ND
2.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R25FSB12 RWR81N2R25FSB12-ND
Product Name RES 2.25 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.25 ohms 2.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers