Vishay Intertechnology, Inc. RES 2.21 OHM 1W 1% WW AXIAL RWR81N2R21FSB12

Description
RES 2.21ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1W 1% WW AXIAL - RWR81N2R21FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1W 1% WW AXIAL
RWR81N2R21FSB12
RES 2.21 OHM 1W 1% WW AXIAL RWR81N2R21FSB12
RES 2.21ohm 1W 1% WW AXIAL

RES 2.21ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R21FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R21FSB12-ND
Through Hole Resistors RWR81N2R21FSB12-ND
2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R21FSB12 RWR81N2R21FSB12-ND
Product Name RES 2.21 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details