Vishay Intertechnology, Inc. RES 2.15 OHM 1W 1% WW AXIAL RWR81N2R15FRBSL

Description
RES 2.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1W 1% WW AXIAL - RWR81N2R15FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1W 1% WW AXIAL
RWR81N2R15FRBSL
RES 2.15 OHM 1W 1% WW AXIAL RWR81N2R15FRBSL
RES 2.15ohm 1W 1% WW AXIAL

RES 2.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R15FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R15FRBSL-ND
Through Hole Resistors RWR81N2R15FRBSL-ND
2.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R15FRBSL RWR81N2R15FRBSL-ND
Product Name RES 2.15 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers