Vishay Intertechnology, Inc. RES 2.05 OHM 1W 1% WW AXIAL RWR81N2R05FSB12

Description
RES 2.05ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 1W 1% WW AXIAL - RWR81N2R05FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1W 1% WW AXIAL
RWR81N2R05FSB12
RES 2.05 OHM 1W 1% WW AXIAL RWR81N2R05FSB12
RES 2.05ohm 1W 1% WW AXIAL

RES 2.05ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R05FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R05FSB12-ND
Through Hole Resistors RWR81N2R05FSB12-ND
2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 75K0793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
75K0793
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 75K0793
Resistor,Metal Alloy,2.05Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,2.05Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81N2R05FSB12 RWR81N2R05FSB12-ND 75K0793
Product Name RES 2.05 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details