Vishay Intertechnology, Inc. RES 2.05 OHM 1W 1% WW AXIAL RWR81N2R05FRRSL

Description
RES 2.05ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 1W 1% WW AXIAL - RWR81N2R05FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1W 1% WW AXIAL
RWR81N2R05FRRSL
RES 2.05 OHM 1W 1% WW AXIAL RWR81N2R05FRRSL
RES 2.05ohm 1W 1% WW AXIAL

RES 2.05ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R05FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R05FRRSL-ND
Through Hole Resistors RWR81N2R05FRRSL-ND
2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R05FRRSL RWR81N2R05FRRSL-ND
Product Name RES 2.05 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers