Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2R00FPS73

Description
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2R00FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R00FPS73-ND
Through Hole Resistors RWR81N2R00FPS73-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2 OHM 1W 1% WW AXIAL - RWR81N2R00FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% WW AXIAL
RWR81N2R00FPS73
RES 2 OHM 1W 1% WW AXIAL RWR81N2R00FPS73
RES 2ohm 1W 1% WW AXIAL

RES 2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N2R00FPS73-ND RWR81N2R00FPS73
Product Name Through Hole Resistors RES 2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details