Vishay Intertechnology, Inc. RES 2 OHM 1W 0.1% WW AXIAL RWR81N2R00BSS70

Description
RES 2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 0.1% WW AXIAL - RWR81N2R00BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 0.1% WW AXIAL
RWR81N2R00BSS70
RES 2 OHM 1W 0.1% WW AXIAL RWR81N2R00BSS70
RES 2ohm 1W 0.1% WW AXIAL

RES 2ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R00BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R00BSS70-ND
Through Hole Resistors RWR81N2R00BSS70-ND
2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R00BSS70 RWR81N2R00BSS70-ND
Product Name RES 2 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details