Vishay Intertechnology, Inc. RES 2 OHM 1W 0.1% WW AXIAL RWR81N2R00BSRSL

Description
RES 2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 0.1% WW AXIAL - RWR81N2R00BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 0.1% WW AXIAL
RWR81N2R00BSRSL
RES 2 OHM 1W 0.1% WW AXIAL RWR81N2R00BSRSL
RES 2ohm 1W 0.1% WW AXIAL

RES 2ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R00BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R00BSRSL-ND
Through Hole Resistors RWR81N2R00BSRSL-ND
2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R00BSRSL RWR81N2R00BSRSL-ND
Product Name RES 2 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details