EGN-1-80 294 1% RWR81N2940FR RSL
RES 294ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RWR81N2940FRRSL | RWR81N2940FRRSL |
| Product Name | Wirewound Resistors | RES 294 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial |