Vishay Intertechnology, Inc. RES 294 OHM 1W 1% WW AXIAL RWR81N2940FRBSL

Description
RES 294ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1W 1% WW AXIAL - RWR81N2940FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1W 1% WW AXIAL
RWR81N2940FRBSL
RES 294 OHM 1W 1% WW AXIAL RWR81N2940FRBSL
RES 294ohm 1W 1% WW AXIAL

RES 294ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2940FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2940FRBSL
Wirewound Resistors 3110-RWR81N2940FRBSL
EGN-1-80 294 1% RWR81N2940FR BSL

EGN-1-80 294 1% RWR81N2940FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2940FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2940FRBSL-ND
Through Hole Resistors RWR81N2940FRBSL-ND
294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2940FRBSL 3110-RWR81N2940FRBSL RWR81N2940FRBSL-ND
Product Name RES 294 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details