Vishay Intertechnology, Inc. Wirewound Resistors RWR81N28R7FSBSL

Description
EGN-1-80 28.7 1% RWR81N28R7FS BSL
Request a Quote Datasheet
Description
EGN-1-80 28.7 1% RWR81N28R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N28R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N28R7FSBSL
Wirewound Resistors 3110-RWR81N28R7FSBSL
EGN-1-80 28.7 1% RWR81N28R7FS BSL

EGN-1-80 28.7 1% RWR81N28R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N28R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N28R7FSBSL-ND
Through Hole Resistors RWR81N28R7FSBSL-ND
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 28.7 OHM 1W 1% WW AXIAL - RWR81N28R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1W 1% WW AXIAL
RWR81N28R7FSBSL
RES 28.7 OHM 1W 1% WW AXIAL RWR81N28R7FSBSL
RES 28.7ohm 1W 1% WW AXIAL

RES 28.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N28R7FSBSL RWR81N28R7FSBSL-ND RWR81N28R7FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 28.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details