Vishay Intertechnology, Inc. Wirewound Resistors RWR81N28R0FRRSL

Description
EGN-1-80 28 1% RWR81N28R0FR RSL
Request a Quote Datasheet
Description
EGN-1-80 28 1% RWR81N28R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N28R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N28R0FRRSL
Wirewound Resistors 3110-RWR81N28R0FRRSL
EGN-1-80 28 1% RWR81N28R0FR RSL

EGN-1-80 28 1% RWR81N28R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N28R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N28R0FRRSL-ND
Through Hole Resistors RWR81N28R0FRRSL-ND
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 28 OHM 1W 1% WW AXIAL - RWR81N28R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% WW AXIAL
RWR81N28R0FRRSL
RES 28 OHM 1W 1% WW AXIAL RWR81N28R0FRRSL
RES 28ohm 1W 1% WW AXIAL

RES 28ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N28R0FRRSL RWR81N28R0FRRSL-ND RWR81N28R0FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 28 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details