Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2870FSRSL

Description
EGN-1-80 287 1% RWR81N2870FS RSL
Request a Quote Datasheet
Description
EGN-1-80 287 1% RWR81N2870FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2870FSRSL
Wirewound Resistors 3110-RWR81N2870FSRSL
EGN-1-80 287 1% RWR81N2870FS RSL

EGN-1-80 287 1% RWR81N2870FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2870FSRSL-ND
Through Hole Resistors RWR81N2870FSRSL-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 287 OHM 1W 1% WW AXIAL - RWR81N2870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% WW AXIAL
RWR81N2870FSRSL
RES 287 OHM 1W 1% WW AXIAL RWR81N2870FSRSL
RES 287ohm 1W 1% WW AXIAL

RES 287ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2870FSRSL RWR81N2870FSRSL-ND RWR81N2870FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 287 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers