Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2870FRS73

Description
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2870FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2870FRS73-ND
Through Hole Resistors RWR81N2870FRS73-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 287 OHM 1W 1% WW AXIAL - RWR81N2870FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% WW AXIAL
RWR81N2870FRS73
RES 287 OHM 1W 1% WW AXIAL RWR81N2870FRS73
RES 287ohm 1W 1% WW AXIAL

RES 287ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2870FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2870FRS73
Wirewound Resistors 3110-RWR81N2870FRS73
EGN-1-80 287 1% RWR81N2870FR S73

EGN-1-80 287 1% RWR81N2870FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2870FRS73-ND RWR81N2870FRS73 3110-RWR81N2870FRS73
Product Name Through Hole Resistors RES 287 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details