Vishay Intertechnology, Inc. RES 27.4 OHM 1W 1% WW AXIAL RWR81N27R4FSS70

Description
RES 27.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1W 1% WW AXIAL - RWR81N27R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% WW AXIAL
RWR81N27R4FSS70
RES 27.4 OHM 1W 1% WW AXIAL RWR81N27R4FSS70
RES 27.4ohm 1W 1% WW AXIAL

RES 27.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N27R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N27R4FSS70-ND
Through Hole Resistors RWR81N27R4FSS70-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N27R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N27R4FSS70
Wirewound Resistors 3110-RWR81N27R4FSS70
EGN-1-80 27.4 1% RWR81N27R4FS S70

EGN-1-80 27.4 1% RWR81N27R4FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N27R4FSS70 RWR81N27R4FSS70-ND 3110-RWR81N27R4FSS70
Product Name RES 27.4 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details