Vishay Intertechnology, Inc. Through Hole Resistors RWR81N27R4FRB12

Description
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N27R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N27R4FRB12-ND
Through Hole Resistors RWR81N27R4FRB12-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N27R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N27R4FRB12
Wirewound Resistors 3110-RWR81N27R4FRB12
EGN-1-80 27.4 1% RWR81N27R4FR B12

EGN-1-80 27.4 1% RWR81N27R4FR B12

Supplier's Site Datasheet
RES 27.4 OHM 1W 1% WW AXIAL - RWR81N27R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% WW AXIAL
RWR81N27R4FRB12
RES 27.4 OHM 1W 1% WW AXIAL RWR81N27R4FRB12
RES 27.4ohm 1W 1% WW AXIAL

RES 27.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N27R4FRB12-ND 3110-RWR81N27R4FRB12 RWR81N27R4FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 27.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details