Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2740FRS73

Description
EGN-1-80 274 1% RWR81N2740FR S73
Request a Quote Datasheet
Description
EGN-1-80 274 1% RWR81N2740FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2740FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2740FRS73
Wirewound Resistors 3110-RWR81N2740FRS73
EGN-1-80 274 1% RWR81N2740FR S73

EGN-1-80 274 1% RWR81N2740FR S73

Supplier's Site Datasheet
RES 274 OHM 1W 1% WW AXIAL - RWR81N2740FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% WW AXIAL
RWR81N2740FRS73
RES 274 OHM 1W 1% WW AXIAL RWR81N2740FRS73
RES 274ohm 1W 1% WW AXIAL

RES 274ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2740FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2740FRS73-ND
Through Hole Resistors RWR81N2740FRS73-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2740FRS73 RWR81N2740FRS73 RWR81N2740FRS73-ND
Product Name Wirewound Resistors RES 274 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.9 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details