Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2670FSB12

Description
EGN-1-80 267 1% RWR81N2670FS B12
Request a Quote Datasheet
Description
EGN-1-80 267 1% RWR81N2670FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2670FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2670FSB12
Wirewound Resistors 3110-RWR81N2670FSB12
EGN-1-80 267 1% RWR81N2670FS B12

EGN-1-80 267 1% RWR81N2670FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2670FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2670FSB12-ND
Through Hole Resistors RWR81N2670FSB12-ND
267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 267 OHM 1W 1% WW AXIAL - RWR81N2670FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% WW AXIAL
RWR81N2670FSB12
RES 267 OHM 1W 1% WW AXIAL RWR81N2670FSB12
RES 267ohm 1W 1% WW AXIAL

RES 267ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2670FSB12 RWR81N2670FSB12-ND RWR81N2670FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 267 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details