Vishay Intertechnology, Inc. RES 267 OHM 1W 1% WW AXIAL RWR81N2670FRBSL

Description
RES 267ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1W 1% WW AXIAL - RWR81N2670FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% WW AXIAL
RWR81N2670FRBSL
RES 267 OHM 1W 1% WW AXIAL RWR81N2670FRBSL
RES 267ohm 1W 1% WW AXIAL

RES 267ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2670FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2670FRBSL
Wirewound Resistors 3110-RWR81N2670FRBSL
EGN-1-80 267 1% RWR81N2670FR BSL

EGN-1-80 267 1% RWR81N2670FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2670FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2670FRBSL-ND
Through Hole Resistors RWR81N2670FRBSL-ND
267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2670FRBSL 3110-RWR81N2670FRBSL RWR81N2670FRBSL-ND
Product Name RES 267 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers