Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2610BSS73

Description
EGN-1-80 261 .1% RWR81N2610BS S73
Request a Quote Datasheet
Description
EGN-1-80 261 .1% RWR81N2610BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2610BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2610BSS73
Wirewound Resistors 3110-RWR81N2610BSS73
EGN-1-80 261 .1% RWR81N2610BS S73

EGN-1-80 261 .1% RWR81N2610BS S73

Supplier's Site Datasheet
RES 261 OHM 1W 0.1% WW AXIAL - RWR81N2610BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1W 0.1% WW AXIAL
RWR81N2610BSS73
RES 261 OHM 1W 0.1% WW AXIAL RWR81N2610BSS73
RES 261ohm 1W 0.1% WW AXIAL

RES 261ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2610BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2610BSS73-ND
Through Hole Resistors RWR81N2610BSS73-ND
261 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

261 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2610BSS73 RWR81N2610BSS73 RWR81N2610BSS73-ND
Product Name Wirewound Resistors RES 261 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers