Vishay Intertechnology, Inc. Wirewound Resistors RWR81N25R5FSBSL

Description
EGN-1-80 25.5 1% RWR81N25R5FS BSL
Request a Quote Datasheet
Description
EGN-1-80 25.5 1% RWR81N25R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N25R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N25R5FSBSL
Wirewound Resistors 3110-RWR81N25R5FSBSL
EGN-1-80 25.5 1% RWR81N25R5FS BSL

EGN-1-80 25.5 1% RWR81N25R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N25R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N25R5FSBSL-ND
Through Hole Resistors RWR81N25R5FSBSL-ND
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 25.5 OHM 1W 1% WW AXIAL - RWR81N25R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1W 1% WW AXIAL
RWR81N25R5FSBSL
RES 25.5 OHM 1W 1% WW AXIAL RWR81N25R5FSBSL
RES 25.5ohm 1W 1% WW AXIAL

RES 25.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N25R5FSBSL RWR81N25R5FSBSL-ND RWR81N25R5FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 25.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers