Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2550FSB12

Description
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2550FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2550FSB12-ND
Through Hole Resistors RWR81N2550FSB12-ND
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 255 OHM 1W 1% WW AXIAL - RWR81N2550FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% WW AXIAL
RWR81N2550FSB12
RES 255 OHM 1W 1% WW AXIAL RWR81N2550FSB12
RES 255ohm 1W 1% WW AXIAL

RES 255ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2550FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2550FSB12
Wirewound Resistors 3110-RWR81N2550FSB12
EGN-1-80 255 1% RWR81N2550FS B12

EGN-1-80 255 1% RWR81N2550FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2550FSB12-ND RWR81N2550FSB12 3110-RWR81N2550FSB12
Product Name Through Hole Resistors RES 255 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details