Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2550FRBSL

Description
EGN-1-80 255 1% RWR81N2550FR BSL
Request a Quote Datasheet
Description
EGN-1-80 255 1% RWR81N2550FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2550FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2550FRBSL
Wirewound Resistors 3110-RWR81N2550FRBSL
EGN-1-80 255 1% RWR81N2550FR BSL

EGN-1-80 255 1% RWR81N2550FR BSL

Supplier's Site Datasheet
RES 255 OHM 1W 1% WW AXIAL - RWR81N2550FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% WW AXIAL
RWR81N2550FRBSL
RES 255 OHM 1W 1% WW AXIAL RWR81N2550FRBSL
RES 255ohm 1W 1% WW AXIAL

RES 255ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2550FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2550FRBSL-ND
Through Hole Resistors RWR81N2550FRBSL-ND
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2550FRBSL RWR81N2550FRBSL RWR81N2550FRBSL-ND
Product Name Wirewound Resistors RES 255 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers