Vishay Intertechnology, Inc. Through Hole Resistors RWR81N24R9FSS70

Description
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N24R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N24R9FSS70-ND
Through Hole Resistors RWR81N24R9FSS70-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N24R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N24R9FSS70
Wirewound Resistors 3110-RWR81N24R9FSS70
EGN-1-80 24.9 1% RWR81N24R9FS S70

EGN-1-80 24.9 1% RWR81N24R9FS S70

Supplier's Site Datasheet
RES 24.9 OHM 1W 1% WW AXIAL - RWR81N24R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% WW AXIAL
RWR81N24R9FSS70
RES 24.9 OHM 1W 1% WW AXIAL RWR81N24R9FSS70
RES 24.9ohm 1W 1% WW AXIAL

RES 24.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N24R9FSS70-ND 3110-RWR81N24R9FSS70 RWR81N24R9FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 24.9 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers