Vishay Intertechnology, Inc. RES 24.3 OHM 1W 1% WW AXIAL RWR81N24R3FSS73

Description
RES 24.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1W 1% WW AXIAL - RWR81N24R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1W 1% WW AXIAL
RWR81N24R3FSS73
RES 24.3 OHM 1W 1% WW AXIAL RWR81N24R3FSS73
RES 24.3ohm 1W 1% WW AXIAL

RES 24.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N24R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N24R3FSS73
Wirewound Resistors 3110-RWR81N24R3FSS73
EGN-1-80 24.3 1% RWR81N24R3FS S73

EGN-1-80 24.3 1% RWR81N24R3FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N24R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N24R3FSS73-ND
Through Hole Resistors RWR81N24R3FSS73-ND
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N24R3FSS73 3110-RWR81N24R3FSS73 RWR81N24R3FSS73-ND
Product Name RES 24.3 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details