Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2490FSBSL

Description
EGN-1-80 249 1% RWR81N2490FS BSL
Request a Quote Datasheet
Description
EGN-1-80 249 1% RWR81N2490FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2490FSBSL
Wirewound Resistors 3110-RWR81N2490FSBSL
EGN-1-80 249 1% RWR81N2490FS BSL

EGN-1-80 249 1% RWR81N2490FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2490FSBSL-ND
Through Hole Resistors RWR81N2490FSBSL-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 249 OHM 1W 1% WW AXIAL - RWR81N2490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 1% WW AXIAL
RWR81N2490FSBSL
RES 249 OHM 1W 1% WW AXIAL RWR81N2490FSBSL
RES 249ohm 1W 1% WW AXIAL

RES 249ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2490FSBSL RWR81N2490FSBSL-ND RWR81N2490FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers