Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2430FSRSL

Description
EGN-1-80 243 1% RWR81N2430FS RSL
Request a Quote Datasheet
Description
EGN-1-80 243 1% RWR81N2430FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2430FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2430FSRSL
Wirewound Resistors 3110-RWR81N2430FSRSL
EGN-1-80 243 1% RWR81N2430FS RSL

EGN-1-80 243 1% RWR81N2430FS RSL

Supplier's Site Datasheet
RES 243 OHM 1W 1% WW AXIAL - RWR81N2430FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81N2430FSRSL
RES 243 OHM 1W 1% WW AXIAL RWR81N2430FSRSL
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2430FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2430FSRSL-ND
Through Hole Resistors RWR81N2430FSRSL-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2430FSRSL RWR81N2430FSRSL RWR81N2430FSRSL-ND
Product Name Wirewound Resistors RES 243 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details