Vishay Intertechnology, Inc. RES 243 OHM 1W 1% WW AXIAL RWR81N2430FSB12

Description
RES 243ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% WW AXIAL - RWR81N2430FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81N2430FSB12
RES 243 OHM 1W 1% WW AXIAL RWR81N2430FSB12
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2430FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2430FSB12-ND
Through Hole Resistors RWR81N2430FSB12-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N2430FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2430FSB12
Wirewound Resistors 3110-RWR81N2430FSB12
EGN-1-80 243 1% RWR81N2430FS B12

EGN-1-80 243 1% RWR81N2430FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2430FSB12 RWR81N2430FSB12-ND 3110-RWR81N2430FSB12
Product Name RES 243 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers