Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2430FRS73

Description
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2430FRS73-ND
Through Hole Resistors RWR81N2430FRS73-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 1W 1% WW AXIAL - RWR81N2430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81N2430FRS73
RES 243 OHM 1W 1% WW AXIAL RWR81N2430FRS73
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2430FRS73
Wirewound Resistors 3110-RWR81N2430FRS73
EGN-1-80 243 1% RWR81N2430FR S73

EGN-1-80 243 1% RWR81N2430FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2430FRS73-ND RWR81N2430FRS73 3110-RWR81N2430FRS73
Product Name Through Hole Resistors RES 243 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details