Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2430FRB12

Description
EGN-1-80 243 1% RWR81N2430FR B12
Request a Quote Datasheet
Description
EGN-1-80 243 1% RWR81N2430FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2430FRB12
Wirewound Resistors 3110-RWR81N2430FRB12
EGN-1-80 243 1% RWR81N2430FR B12

EGN-1-80 243 1% RWR81N2430FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2430FRB12-ND
Through Hole Resistors RWR81N2430FRB12-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 1W 1% WW AXIAL - RWR81N2430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81N2430FRB12
RES 243 OHM 1W 1% WW AXIAL RWR81N2430FRB12
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2430FRB12 RWR81N2430FRB12-ND RWR81N2430FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers