Vishay Intertechnology, Inc. Through Hole Resistors RWR81N23R2FRS70

Description
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N23R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N23R2FRS70-ND
Through Hole Resistors RWR81N23R2FRS70-ND
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 23.2 OHM 1W 1% WW AXIAL - RWR81N23R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1W 1% WW AXIAL
RWR81N23R2FRS70
RES 23.2 OHM 1W 1% WW AXIAL RWR81N23R2FRS70
RES 23.2ohm 1W 1% WW AXIAL

RES 23.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N23R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N23R2FRS70
Wirewound Resistors 3110-RWR81N23R2FRS70
EGN-1-80 23.2 1% RWR81N23R2FR S70

EGN-1-80 23.2 1% RWR81N23R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N23R2FRS70-ND RWR81N23R2FRS70 3110-RWR81N23R2FRS70
Product Name Through Hole Resistors RES 23.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details