Vishay Intertechnology, Inc. Through Hole Resistors RWR81N23R2FRRSL

Description
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N23R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N23R2FRRSL-ND
Through Hole Resistors RWR81N23R2FRRSL-ND
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N23R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N23R2FRRSL
Wirewound Resistors 3110-RWR81N23R2FRRSL
EGN-1-80 23.2 1% RWR81N23R2FR RSL

EGN-1-80 23.2 1% RWR81N23R2FR RSL

Supplier's Site Datasheet
RES 23.2 OHM 1W 1% WW AXIAL - RWR81N23R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1W 1% WW AXIAL
RWR81N23R2FRRSL
RES 23.2 OHM 1W 1% WW AXIAL RWR81N23R2FRRSL
RES 23.2ohm 1W 1% WW AXIAL

RES 23.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N23R2FRRSL-ND 3110-RWR81N23R2FRRSL RWR81N23R2FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 23.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details