Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2370FRBSL

Description
EGN-1-80 237 1% RWR81N2370FR BSL
Request a Quote Datasheet
Description
EGN-1-80 237 1% RWR81N2370FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2370FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2370FRBSL
Wirewound Resistors 3110-RWR81N2370FRBSL
EGN-1-80 237 1% RWR81N2370FR BSL

EGN-1-80 237 1% RWR81N2370FR BSL

Supplier's Site Datasheet
RES 237 OHM 1W 1% WW AXIAL - RWR81N2370FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1W 1% WW AXIAL
RWR81N2370FRBSL
RES 237 OHM 1W 1% WW AXIAL RWR81N2370FRBSL
RES 237ohm 1W 1% WW AXIAL

RES 237ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR81N2370FRBSL RWR81N2370FRBSL
Product Name Wirewound Resistors RES 237 OHM 1W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details