Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2340BPS70

Description
EGN-1-80 234 .1% RWR81N2340BP S70
Request a Quote Datasheet
Description
EGN-1-80 234 .1% RWR81N2340BP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2340BPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2340BPS70
Wirewound Resistors 3110-RWR81N2340BPS70
EGN-1-80 234 .1% RWR81N2340BP S70

EGN-1-80 234 .1% RWR81N2340BP S70

Supplier's Site Datasheet
RES 234 OHM 1W 0.1% WW AXIAL - RWR81N2340BPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234 OHM 1W 0.1% WW AXIAL
RWR81N2340BPS70
RES 234 OHM 1W 0.1% WW AXIAL RWR81N2340BPS70
RES 234ohm 1W 0.1% WW AXIAL

RES 234ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2340BPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2340BPS70-ND
Through Hole Resistors RWR81N2340BPS70-ND
234 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

234 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2340BPS70 RWR81N2340BPS70 RWR81N2340BPS70-ND
Product Name Wirewound Resistors RES 234 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 234 ohms 234 ohms 234 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details