Vishay Intertechnology, Inc. RES 232 OHM 1W 1% WW AXIAL RWR81N2320FRS73

Description
RES 232ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1W 1% WW AXIAL - RWR81N2320FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% WW AXIAL
RWR81N2320FRS73
RES 232 OHM 1W 1% WW AXIAL RWR81N2320FRS73
RES 232ohm 1W 1% WW AXIAL

RES 232ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2320FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2320FRS73
Wirewound Resistors 3110-RWR81N2320FRS73
EGN-1-80 232 1% RWR81N2320FR S73

EGN-1-80 232 1% RWR81N2320FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2320FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2320FRS73-ND
Through Hole Resistors RWR81N2320FRS73-ND
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2320FRS73 3110-RWR81N2320FRS73 RWR81N2320FRS73-ND
Product Name RES 232 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details