Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2320FRS70

Description
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2320FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2320FRS70-ND
Through Hole Resistors RWR81N2320FRS70-ND
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N2320FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2320FRS70
Wirewound Resistors 3110-RWR81N2320FRS70
EGN-1-80 232 1% RWR81N2320FR S70

EGN-1-80 232 1% RWR81N2320FR S70

Supplier's Site Datasheet
RES 232 OHM 1W 1% WW AXIAL - RWR81N2320FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% WW AXIAL
RWR81N2320FRS70
RES 232 OHM 1W 1% WW AXIAL RWR81N2320FRS70
RES 232ohm 1W 1% WW AXIAL

RES 232ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2320FRS70-ND 3110-RWR81N2320FRS70 RWR81N2320FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 232 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers