Vishay Intertechnology, Inc. Wirewound Resistors RWR81N22R9BRB12

Description
EGN-1-80 22.9 .1% RWR81N22R9BR B12
Request a Quote Datasheet
Description
EGN-1-80 22.9 .1% RWR81N22R9BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N22R9BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R9BRB12
Wirewound Resistors 3110-RWR81N22R9BRB12
EGN-1-80 22.9 .1% RWR81N22R9BR B12

EGN-1-80 22.9 .1% RWR81N22R9BR B12

Supplier's Site Datasheet
RES 22.9 OHM 1W 0.1% WW AXIAL - RWR81N22R9BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9 OHM 1W 0.1% WW AXIAL
RWR81N22R9BRB12
RES 22.9 OHM 1W 0.1% WW AXIAL RWR81N22R9BRB12
RES 22.9ohm 1W 0.1% WW AXIAL

RES 22.9ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N22R9BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R9BRB12-ND
Through Hole Resistors RWR81N22R9BRB12-ND
22.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N22R9BRB12 RWR81N22R9BRB12 RWR81N22R9BRB12-ND
Product Name Wirewound Resistors RES 22.9 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.9 ohms 22.9 ohms 22.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details